Molex Fixed Terminal Blocks 39920-0307

Description
Fixed Terminal Blocks SR BTS 15MM 7 ASY VE MM 7 ASY VERT 115AMP
Datasheet
Description
Fixed Terminal Blocks SR BTS 15MM 7 ASY VE MM 7 ASY VERT 115AMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39920-0307 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39920-0307
Fixed Terminal Blocks 39920-0307
Fixed Terminal Blocks SR BTS 15MM 7 ASY VE MM 7 ASY VERT 115AMP

Fixed Terminal Blocks SR BTS 15MM 7 ASY VE MM 7 ASY VERT 115AMP

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39920-0307
Product Name Fixed Terminal Blocks
Termination Options Through Hole
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 7
Contacts Pitch 15.00 mm (0.59 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0150800304 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.122 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2002-1305 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details