Molex Fixed Terminal Blocks 39890-0518

Description
Fixed Terminal Blocks DUAL LEVEL 5.0 18 AS VEL 5.0 18 ASY 1.5MM
Datasheet
Description
Fixed Terminal Blocks DUAL LEVEL 5.0 18 AS VEL 5.0 18 ASY 1.5MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39890-0518 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39890-0518
Fixed Terminal Blocks 39890-0518
Fixed Terminal Blocks DUAL LEVEL 5.0 18 AS VEL 5.0 18 ASY 1.5MM

Fixed Terminal Blocks DUAL LEVEL 5.0 18 AS VEL 5.0 18 ASY 1.5MM

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39890-0518
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 18
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Thru-Panel Power Blocks - OTB-351-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Cover and SEMS Screws
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
Through terminal block - 2000-1303 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers