TERM BLOCK 2POS 35DEG 5.08MM PCB
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 533151 | WM13974-ND |
| Product Name | PCB Terminal Blocks | Terminal Blocks - Wire to Board |
| Mounting Options | PCB | PCB |
| North American | 12 AWG | 12 to 30 AWG |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| # of Contacts | 2 |