Molex Fixed Terminal Blocks 39880-1209

Description
Fixed Terminal Blocks EURO TERM BLOCK 5.08 5.08MM 9 POS RT ANGL
Datasheet
Description
Fixed Terminal Blocks EURO TERM BLOCK 5.08 5.08MM 9 POS RT ANGL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39880-1209 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39880-1209
Fixed Terminal Blocks 39880-1209
Fixed Terminal Blocks EURO TERM BLOCK 5.08 5.08MM 9 POS RT ANGL

Fixed Terminal Blocks EURO TERM BLOCK 5.08 5.08MM 9 POS RT ANGL

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39880-1209
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 9
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.02 – Socket with screw (box clamp) terminals - 9702 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.113 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2000-1406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details