Keystone Electronics Corp. PBE Turret Terminal Board 15111

Description
Part Number: 15111 # of Terminals: 10 Length: 2.625 [66.7] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15111 # of Terminals: 10 Length: 2.625 [66.7] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PBE turret terminal board is a low-cost, ready-made terminal board designed for commercial and military applications, using paper base electrical material (PBE) compliant with MIL-M-24768/20, Type XP natural, rated to a maximum temperature of 250°F (121°C). The part 15111 features 5 terminals, a length of 2.625 inches (66.7 mm), and a width of 1.500 inches (38.1 mm). Terminals are brass, ASTM-B16, and tin-plated per MIL-T-10727. The board has a single row of terminals with a terminal spacing of 0.500 inches (12.7 mm) and a terminal diameter of 0.120 inches (3.1 mm). Mounting holes are provided at the ends. All boards in this series are unscored and produced without tooling charges.

Datasheet Summary
Powered by GS/AI

The PBE turret terminal board is a low-cost, ready-made terminal board designed for commercial and military applications, using paper base electrical material (PBE) compliant with MIL-M-24768/20, Type XP natural, rated to a maximum temperature of 250°F (121°C). The part 15111 features 5 terminals, a length of 2.625 inches (66.7 mm), and a width of 1.500 inches (38.1 mm). Terminals are brass, ASTM-B16, and tin-plated per MIL-T-10727. The board has a single row of terminals with a terminal spacing of 0.500 inches (12.7 mm) and a terminal diameter of 0.120 inches (3.1 mm). Mounting holes are provided at the ends. All boards in this series are unscored and produced without tooling charges.

Suppliers

Company
Product
Description
Supplier Links
PBE Turret Terminal Board - 15111 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PBE Turret Terminal Board
15111
PBE Turret Terminal Board 15111
Part Number: 15111 # of Terminals: 10 Length: 2.625 [66.7] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15111

  • # of Terminals: 10
  • Length: 2.625 [66.7]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1503
  • Width: 1.500 [38.1]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15111
Product Name PBE Turret Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Quick Fit Terminal Strip - 4116 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Quick Fit - 250 Tab
# of Contacts 2
View Details
Terminals - Screw Connectors - 36-7766-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminals - Screw Connectors - 36-7700-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Turret Term Board - 15235 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Glass Epoxy
View Details