Molex Fixed Terminal Blocks 39700-0706

Description
Fixed Terminal Blocks SPRG TERM BLK 45D 3.5MM 6P LT GRY
Datasheet
Description
Fixed Terminal Blocks SPRG TERM BLK 45D 3.5MM 6P LT GRY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39700-0706 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39700-0706
Fixed Terminal Blocks 39700-0706
Fixed Terminal Blocks SPRG TERM BLK 45D 3.5MM 6P LT GRY

Fixed Terminal Blocks SPRG TERM BLK 45D 3.5MM 6P LT GRY

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39700-0706
Product Name Fixed Terminal Blocks
Termination Options Through Hole
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 6
Contacts Pitch 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546734-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 13
View Details
3 suppliers
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
Carrier terminal block for modules and plugs - 2002-1662 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details