The CIMXX9P7 is a 2- to 12-pole pluggable terminal block header with a 7.62 mm pitch, rated for 300 V and 15 A, designed for wire sections from 0.05 to 2.5 mm². It features a polarized configuration, green PA polyamide housing, and nickel-tin plated copper alloy contacts. The part supports PCBs up to 2.4 mm thick, operates from -40°C to +105°C, and meets UL, CSA, VDE, and IMQ approvals. Insertion force is maximum 3 N per pole, and withdrawal force is minimum 1.5 N per pole. Contact resistance is less than 15 mΩ and insulation resistance exceeds 1 GΩ.
BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | CIMXX9P7 |
| Product Name | Pluggable Terminal Blocks |
| Features | Terminal Plug |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Power Distribution Blocks; Header |
| # of Contacts | 2 to 12 |