WAGO Triple-deck terminal block - Ground terminal block - Through terminal block 2002-3247

Description
Triple-deck terminal block; Ground conductor/through/th rough terminal block; 2.5 mm²; PE/N/L; suitable for Ex e II applications; with marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
Triple-deck terminal block; Ground conductor/through/th rough terminal block; 2.5 mm²; PE/N/L; suitable for Ex e II applications; with marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple-deck terminal block - Ground terminal block - Through terminal block - 2002-3247 - WAGO
Germantown, WI, United States
Triple-deck terminal block - Ground terminal block - Through terminal block
2002-3247
Triple-deck terminal block - Ground terminal block - Through terminal block 2002-3247
Triple-deck terminal block; Ground conductor/through/th rough terminal block; 2.5 mm²; PE/N/L; suitable for Ex e II applications; with marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray

Triple-deck terminal block; Ground conductor/through/through terminal block; 2.5 mm²; PE/N/L; suitable for Ex e II applications; with marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2002-3247-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-3247-ND
Terminal Blocks - Din Rail, Channel 2946-2002-3247-ND
TRIPLE-DECK TERMINAL BLOCK; GROU

TRIPLE-DECK TERMINAL BLOCK; GROU

Buy Now Datasheet
DIN Rail Terminal Blocks - 2787568 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2787568
DIN Rail Terminal Blocks 2787568
WAGO 2002-3247

WAGO 2002-3247

Supplier's Site
DIN Rail Terminal Blocks - 2787569 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2787569
DIN Rail Terminal Blocks 2787569
WAGO 2002-3247

WAGO 2002-3247

Supplier's Site
Terminal Blk/Strip Wiring Dev - 11177764 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11177764
Terminal Blk/Strip Wiring Dev 11177764
TRIPLE-DECK TERMINAL BLOCK, GROUND CONDUCTOR/THROUGH/TH ROUGH TERMINAL BLOCK, PE/N/L, WITH MARKER CARRIER, SUITABLE FOR EX E II APPLICATIONS, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², PUSH-IN CAGE CLAMP®, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

TRIPLE-DECK TERMINAL BLOCK, GROUND CONDUCTOR/THROUGH/THROUGH TERMINAL BLOCK, PE/N/L, WITH MARKER CARRIER, SUITABLE FOR EX E II APPLICATIONS, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², PUSH-IN CAGE CLAMP®, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-3247 2946-2002-3247-ND 2787568 11177764
Product Name Triple-deck terminal block - Ground terminal block - Through terminal block Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp Tab Connection
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Ground Circuit Terminal Three Level
Voltage Rating 440 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect terminal block for test and measurement - 2002-1774/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Fuse plug - 2003-911/1000-923 - WAGO
Specs
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Fuse Holder or Fuse Block
Voltage Rating 250 volts
View Details
Through terminal block - 2000-1205 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Disconnect terminal block - 2002-1671 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers