Molex Fixed Terminal Blocks 39700-0607

Description
Fixed Terminal Blocks SPRG TERM BLOCK NS 5.08MM 7P GRN
Datasheet
Description
Fixed Terminal Blocks SPRG TERM BLOCK NS 5.08MM 7P GRN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39700-0607 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39700-0607
Fixed Terminal Blocks 39700-0607
Fixed Terminal Blocks SPRG TERM BLOCK NS 5.08MM 7P GRN

Fixed Terminal Blocks SPRG TERM BLOCK NS 5.08MM 7P GRN

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39700-0607
Product Name Fixed Terminal Blocks
Termination Options Through Hole
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 7
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.62 – Screw terminal socket - 9362 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CSA, CE-2, cRUus, ukca, EAC-1, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
ESI Junction & Terminal boxes - high quality stainless steel distribution boxes - BARTEC
Specs
Operating Temperature -40 to 27 C (-40 to 80 F)
Body Material 1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated
View Details
Terminal Block, Barrier, 4 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6807 - Newark, An Avnet Company
Specs
Mounting Options 35 mm DIN Rail
Voltage Rating 600 volts
Current Rating 250 amps
View Details