Molex Fixed Terminal Blocks 39594-7005

Description
Fixed Terminal Blocks 5.08MM EUROBLOCK PC VERT GRN 11A 5CKT
Datasheet
Description
Fixed Terminal Blocks 5.08MM EUROBLOCK PC VERT GRN 11A 5CKT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39594-7005 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39594-7005
Fixed Terminal Blocks 39594-7005
Fixed Terminal Blocks 5.08MM EUROBLOCK PC VERT GRN 11A 5CKT

Fixed Terminal Blocks 5.08MM EUROBLOCK PC VERT GRN 11A 5CKT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39594-7005
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Fixed Terminal Blocks
# of Contacts 5
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2863.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.50/6-D
North American 20 AWG
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Through terminal block - 2004-1201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers