Fixed Terminal Blocks 5.08MM EUROBLOCK PC C VERT BLK 10A 12CKT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 39544-5012 |
| Product Name | Fixed Terminal Blocks |
| Approvals | VDE Component Mark; RoHS Compliant |
| Terminal Block Type | Fixed Terminal Blocks |
| # of Contacts | 12 |
| Contacts Pitch | 5.08 mm (0.20 inches) |