5.08MM EUROBLOCK PC VERT BLK 6CKT
Fixed Terminal Blocks 5.08MM EUROBLOCK PC CK PC VERT BLK 16CKT
| Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 39544-3016 | 39544-3016 |
| Product Name | 5.08MM EUROBLOCK PC VERT BLK 6CKT | Fixed Terminal Blocks |
| Approvals | VDE Component Mark; RoHS Compliant | |
| Terminal Block Type | Fixed Terminal Blocks | |
| # of Contacts | 16 | |
| Contacts Pitch | 5.08 mm (0.20 inches) |