Pluggable Terminal Blocks 5.0MM EURO PLUG VERT RT RWE BLK 11AV 8CKT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 39523-2408 |
| Product Name | Pluggable Terminal Blocks |
| Approvals | VDE Component Mark; RoHS Compliant |
| Terminal Block Type | Pluggable Terminal Blocks |
| # of Contacts | 8 |
| Contacts Pitch | 5.00 mm (0.20 inches) |