Pluggable Terminal Blocks 3.81MM EURO PLUG VER T FWE GRN 10AV AU 19
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 39513-8819 |
| Product Name | Pluggable Terminal Blocks |
| Terminal Block Type | Pluggable Terminal Blocks |
| # of Contacts | 19 |
| Contacts Pitch | 3.81 mm (0.15 inches) |
| Orientation | Vertical |