Pluggable Terminal Blocks 3.50MM EUROPLUG VERT FWE GRN 2CKT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 39503-8002 |
| Product Name | Pluggable Terminal Blocks |
| Approvals | VDE Component Mark; RoHS Compliant |
| Terminal Block Type | Pluggable Terminal Blocks |
| # of Contacts | 2 |
| Contacts Pitch | 3.50 mm (0.14 inches) |