Molex Terminal Block, R/a Header, 9Way, Th Rohs Compliant Molex 39502-1009

Description
TERMINAL BLOCK, R/A HEADER, 9WAY, TH ROHS COMPLIANT: YES
Datasheet
Description
TERMINAL BLOCK, R/A HEADER, 9WAY, TH ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 9Way, Th Rohs Compliant Molex - 08AK8278 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 9Way, Th Rohs Compliant Molex
08AK8278
Terminal Block, R/a Header, 9Way, Th Rohs Compliant Molex 08AK8278
TERMINAL BLOCK, R/A HEADER, 9WAY, TH ROHS COMPLIANT: YES

TERMINAL BLOCK, R/A HEADER, 9WAY, TH ROHS COMPLIANT: YES

Supplier's Site
Pluggable Terminal Blocks - 39502-1009 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39502-1009
Pluggable Terminal Blocks 39502-1009
Pluggable Terminal Blocks 3.5MM HOR PCB HDR 9 CIRCUITS

Pluggable Terminal Blocks 3.5MM HOR PCB HDR 9 CIRCUITS

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 08AK8278 39502-1009
Product Name Terminal Block, R/a Header, 9Way, Th Rohs Compliant Molex Pluggable Terminal Blocks
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 9
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2865.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.50/10-D
North American 20 AWG
View Details
Double-deck terminal block - Fuse terminal block - 2002-2611/1000-541 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
3 suppliers
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers