Altech Corp. Metric Pin Spacing Front Wire Circuit Terminal Blocks 29.005

Description
For use when standard size printed circuit terminal blocks are too large for available space or where a very small circuit board is utilized. Our new subminiature design offers a low profile, an extremely small "footprint" and the highest circuit density available. Features: Multipole, Single Mold Design Up to 7 Circuits Per Inch Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet
Description
For use when standard size printed circuit terminal blocks are too large for available space or where a very small circuit board is utilized. Our new subminiature design offers a low profile, an extremely small "footprint" and the highest circuit density available. Features: Multipole, Single Mold Design Up to 7 Circuits Per Inch Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.005 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Front Wire Circuit Terminal Blocks
29.005
Metric Pin Spacing Front Wire Circuit Terminal Blocks 29.005
For use when standard size printed circuit terminal blocks are too large for available space or where a very small circuit board is utilized. Our new subminiature design offers a low profile, an extremely small "footprint" and the highest circuit density available. Features: Multipole, Single Mold Design Up to 7 Circuits Per Inch Housing Material: Polyamide 6.6 Standard Color: Gray

For use when standard size printed circuit terminal blocks are too large for available space or where a very small circuit board is utilized.

Our new subminiature design offers a low profile, an extremely small "footprint" and the highest circuit density available.

Features:

  • Multipole, Single Mold Design
  • Up to 7 Circuits Per Inch
  • Housing Material: Polyamide 6.6
  • Standard Color: Gray
Buy Now Datasheet
Terminal Blocks - 29.005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
29.005
Terminal Blocks 29.005
PCB Terminal, Front Wire, 5 Pole, 3.50mm

PCB Terminal, Front Wire, 5 Pole, 3.50mm

Buy Now
TERMINAL BLOCK;PCB;FRNT ENTRY;6A/300V;28-16AWG;5 POLES - 70077429 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL BLOCK;PCB;FRNT ENTRY;6A/300V;28-16AWG;5 POLES
70077429
TERMINAL BLOCK;PCB;FRNT ENTRY;6A/300V;28-16AWG;5 POLES 70077429
Use for cost sensitive applications where infrequent wire terminations are expected. UL, CSA, IEC/VDE. AK550. 3.5 mm (0.138") pin spacing, 6 A, 300 V, 28-16 AWG. 8.3 mm (0.33") high, with wire protector. Subminiature design provides small footprint and the highest circuit density available. 0.9 mm (0.035") dia. round pins. Color: Gray. Front, Top Wire Entry Up to 15 A, 300 V, 28-14 AWG Modular and Single Mold Standard Color: Gray

Use for cost sensitive applications where infrequent wire terminations are expected. UL, CSA, IEC/VDE.
AK550. 3.5 mm (0.138") pin spacing, 6 A, 300 V, 28-16 AWG. 8.3 mm (0.33") high, with wire protector. Subminiature design provides small footprint and the highest circuit density available. 0.9 mm (0.035") dia. round pins. Color: Gray.

  • Front, Top Wire Entry
  • Up to 15 A, 300 V, 28-14 AWG
  • Modular and Single Mold
  • Standard Color: Gray
Supplier's Site
Fixed Terminal Blocks - 29.005 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
29.005
Fixed Terminal Blocks 29.005
Fixed Terminal Blocks AK550/5wp PCB

Fixed Terminal Blocks AK550/5wp PCB

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 29.005 29.005 70077429 29.005
Product Name Metric Pin Spacing Front Wire Circuit Terminal Blocks Terminal Blocks TERMINAL BLOCK;PCB;FRNT ENTRY;6A/300V;28-16AWG;5 POLES Fixed Terminal Blocks
Mounting Options PCB PCB PCB PCB
Termination Options Screw Clamp PCB Screw Clamp; Fixed/Solder Through Hole
Terminal Block Type Single Feed Through; PCB Terminal Blocks Single Feed Through Fixed Terminal Blocks
# of Contacts 5 5
Orientation 90° 90° Front
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.022 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.113 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.018 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers