Molex SR BTS 12MM HDR 85A 600V 2 ASY 39425-0002

Description
SR BTS 12MM HDR 85A 600V 2 ASY
Request a Quote Datasheet
Description
SR BTS 12MM HDR 85A 600V 2 ASY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SR BTS 12MM HDR 85A 600V 2 ASY - 39425-0002 - Heilind Electronics, Inc.
Wilmington, MA, United States
SR BTS 12MM HDR 85A 600V 2 ASY
39425-0002
SR BTS 12MM HDR 85A 600V 2 ASY 39425-0002
SR BTS 12MM HDR 85A 600V 2 ASY

SR BTS 12MM HDR 85A 600V 2 ASY

Buy Now
Pluggable Terminal Blocks - 39425-0002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39425-0002
Pluggable Terminal Blocks 39425-0002
Pluggable Terminal Blocks SR BTS 12MM HDR 85A M HDR 85A 600V 2 ASY

Pluggable Terminal Blocks SR BTS 12MM HDR 85A M HDR 85A 600V 2 ASY

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39425-0002 39425-0002
Product Name SR BTS 12MM HDR 85A 600V 2 ASY Pluggable Terminal Blocks
Termination Options Through Hole
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - MTBXX007 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Stackable (optional feature)
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2952 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers