Pluggable Terminal Blocks SR BTS 12MM PLUG 85A LUG 85A 600V 3 ASY E
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 39422-0003 |
| Product Name | Pluggable Terminal Blocks |
| Terminal Block Type | Pluggable Terminal Blocks |
| # of Contacts | 3 |
| Contacts Pitch | 12.00 mm (0.47 inches) |
| Orientation | 180°; Horizontal |