Pluggable Terminal Blocks SR HDR 7.5MM 10 ASY HDR 7.5MM 10 ASY ST
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 39372-0010 |
| Product Name | Pluggable Terminal Blocks |
| Approvals | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Pluggable Terminal Blocks |
| # of Contacts | 10 |
| Contacts Pitch | 7.50 mm (0.30 inches) |