Molex Pluggable Terminal Blocks 39372-0002

Description
Pluggable Terminal Blocks SR HDR 7.5MM 2 ASY S R HDR 7.5MM 2 ASY ST
Datasheet
Description
Pluggable Terminal Blocks SR HDR 7.5MM 2 ASY S R HDR 7.5MM 2 ASY ST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39372-0002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39372-0002
Pluggable Terminal Blocks 39372-0002
Pluggable Terminal Blocks SR HDR 7.5MM 2 ASY S R HDR 7.5MM 2 ASY ST

Pluggable Terminal Blocks SR HDR 7.5MM 2 ASY S R HDR 7.5MM 2 ASY ST

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39372-0002
Product Name Pluggable Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 2
Contacts Pitch 7.50 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-7641-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details