Molex Terminal Blocks - Barrier Blocks 391001005

Description
CONN TERM STRIP 5CIRC 0.394"
Request a Quote Datasheet
Description
CONN TERM STRIP 5CIRC 0.394"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 900-0391001005-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
900-0391001005-ND
Terminal Blocks - Barrier Blocks 900-0391001005-ND
CONN TERM STRIP 5CIRC 0.394"

CONN TERM STRIP 5CIRC 0.394"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 900-0391001005-ND
Product Name Terminal Blocks - Barrier Blocks
Mounting Options Terminal Strip; Chassis, Panel
Operating Temperature 100 C (212 F)
Terminal Block Type Eurostyle Terminal Strip
Contacts Pitch 10.01 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.215 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Double-deck terminal block - Ground terminal block - 2002-2437 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers