Keystone Electronics Corp. Lug Terminal Strip-Standard 805

Description
Part Number: 805 # of Terminals: 2 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Description
Part Number: 805 # of Terminals: 2 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 805 is a standard lug terminal strip with two terminals, featuring tin-plated lugs and brackets on a Bakelite XP material base 0.062 inches (1.57 mm) thick. The terminal spacing is 0.375 inches (9.5 mm), and the mounting hole diameter is 0.140 inches (3.6 mm).

Datasheet Summary
Powered by GS/AI

Part number 805 is a standard lug terminal strip with two terminals, featuring tin-plated lugs and brackets on a Bakelite XP material base 0.062 inches (1.57 mm) thick. The terminal spacing is 0.375 inches (9.5 mm), and the mounting hole diameter is 0.140 inches (3.6 mm).

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Standard - 805 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Standard
805
Lug Terminal Strip-Standard 805
Part Number: 805 # of Terminals: 2 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing

Part Number: 805

  • # of Terminals: 2
  • Style: Lug
  • Terminal Type: Standard
  • Type: Terminal Strip
  • Width: .375" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 805
Product Name Lug Terminal Strip-Standard
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15103 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 19
Body Material Phenolic, XP
View Details
Thru-Hole Turret Terminal Board - 15415 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 66
Body Material Phenolic, XP
View Details
Miniature Turret Term Board - 15056 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1533
# of Contacts 50
Body Material Phenolic, XP
View Details
Miniature Turret Term Board - 15226 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1526
# of Contacts 50
Body Material Glass Epoxy
View Details