Molex TERM STRIP 15MM HIGH PROF 5 C R WHT 39100-2505

Description
TERM STRIP 15MM HIGH PROF 5 C R WHT
Request a Quote Datasheet
Description
TERM STRIP 15MM HIGH PROF 5 C R WHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TERM STRIP 15MM HIGH PROF 5 C R WHT - 39100-2505 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERM STRIP 15MM HIGH PROF 5 C R WHT
39100-2505
TERM STRIP 15MM HIGH PROF 5 C R WHT 39100-2505
TERM STRIP 15MM HIGH PROF 5 C R WHT

TERM STRIP 15MM HIGH PROF 5 C R WHT

Buy Now
Barrier Terminal Blocks - 39100-2505 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
39100-2505
Barrier Terminal Blocks 39100-2505
Barrier Terminal Blocks TERM STRIP 15MM HIGH PROF 5 CIR WHT

Barrier Terminal Blocks TERM STRIP 15MM HIGH PROF 5 CIR WHT

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39100-2505 39100-2505
Product Name TERM STRIP 15MM HIGH PROF 5 C R WHT Barrier Terminal Blocks
Mounting Options Terminal Strip
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Terminal Blocks
Contacts Pitch 15.00 mm (0.59 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.016 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6662-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details