Keystone Electronics Corp. PBE Turret Terminal Board 604-9

Description
Part Number: 604-9 # of Terminals: 9 Length: 4.125 [104.8] Material: Phenolic, XP Terminal Type: Turret - 1545 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 604-9 # of Terminals: 9 Length: 4.125 [104.8] Material: Phenolic, XP Terminal Type: Turret - 1545 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 604-9 is a turret terminal board featureing 9 terminals, a length of 4.125 inches (104.8 mm), and a width of 0.500 inches (12.7 mm), constructed from paper base electrical material (PBE) meeting MIL-1-24768/20, Type XP natural, with a maximum operating temperature of 250°F (121°C). Terminals are brass conforming to ASTM-B16 and tin-plated per MIL-T-10727. Mounting holes are present in all terminal positions except the end holes. This part is part of a series with identical construction principles across variants.

Datasheet Summary
Powered by GS/AI

The 604-9 is a turret terminal board featureing 9 terminals, a length of 4.125 inches (104.8 mm), and a width of 0.500 inches (12.7 mm), constructed from paper base electrical material (PBE) meeting MIL-1-24768/20, Type XP natural, with a maximum operating temperature of 250°F (121°C). Terminals are brass conforming to ASTM-B16 and tin-plated per MIL-T-10727. Mounting holes are present in all terminal positions except the end holes. This part is part of a series with identical construction principles across variants.

Suppliers

Company
Product
Description
Supplier Links
PBE Turret Terminal Board - 604-9 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PBE Turret Terminal Board
604-9
PBE Turret Terminal Board 604-9
Part Number: 604-9 # of Terminals: 9 Length: 4.125 [104.8] Material: Phenolic, XP Terminal Type: Turret - 1545 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 604-9

  • # of Terminals: 9
  • Length: 4.125 [104.8]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1545
  • Width: .500 [12.7]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 604-9
Product Name PBE Turret Terminal Board
Termination Options Turret - 1545
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15327 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 24
Body Material Glass Epoxy
View Details
Double Turret Terminal Board - 15535 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 33
Body Material Glass Epoxy
View Details
Thru-Hole Turret Terminal Board - 15404 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 26
Body Material Phenolic, XP
View Details
Thru-Hole Turret Terminal Board - 15501 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 5
Body Material Glass Epoxy
View Details