Molex TERM STRIP 8MM LOW PROF 1 WHT 39100-1912

Description
TERM STRIP 8MM LOW PROF 1 WHT
Request a Quote Datasheet
Description
TERM STRIP 8MM LOW PROF 1 WHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TERM STRIP 8MM LOW PROF 1 WHT - 39100-1912 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERM STRIP 8MM LOW PROF 1 WHT
39100-1912
TERM STRIP 8MM LOW PROF 1 WHT 39100-1912
TERM STRIP 8MM LOW PROF 1 WHT

TERM STRIP 8MM LOW PROF 1 WHT

Buy Now
Barrier Terminal Blocks - 39100-1912 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
39100-1912
Barrier Terminal Blocks 39100-1912
Barrier Terminal Blocks TERM STRIP 8MM LOW PROF 12 CIR WHT

Barrier Terminal Blocks TERM STRIP 8MM LOW PROF 12 CIR WHT

Buy Now Datasheet
Term Strip 8Mm Low Prof 12 Cir Wht Rohs Compliant Molex - 83X8181 - Newark, An Avnet Company
Chicago, IL, United States
Term Strip 8Mm Low Prof 12 Cir Wht Rohs Compliant Molex
83X8181
Term Strip 8Mm Low Prof 12 Cir Wht Rohs Compliant Molex 83X8181
TERM STRIP 8MM LOW PROF 12 CIR WHT ROHS COMPLIANT: YES

TERM STRIP 8MM LOW PROF 12 CIR WHT ROHS COMPLIANT: YES

Supplier's Site
Terminal Block, Barrier, 12Pos, 12Awg; No. Of Rows Molex - 21AJ7159 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 12Pos, 12Awg; No. Of Rows Molex
21AJ7159
Terminal Block, Barrier, 12Pos, 12Awg; No. Of Rows Molex 21AJ7159
TERMINAL BLOCK, BARRIER, 12POS, 12AWG; No. of Rows:2 Row; No. of Positions:12Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8mm; Rated Current:20A; Rated Voltage:300V; Product Range:Eurostyle 39100 Series; RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 12POS, 12AWG; No. of Rows:2 Row; No. of Positions:12Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8mm; Rated Current:20A; Rated Voltage:300V; Product Range:Eurostyle 39100 Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 39100-1912 39100-1912 83X8181 21AJ7159
Product Name TERM STRIP 8MM LOW PROF 1 WHT Barrier Terminal Blocks Term Strip 8Mm Low Prof 12 Cir Wht Rohs Compliant Molex Terminal Block, Barrier, 12Pos, 12Awg; No. Of Rows Molex
Mounting Options Terminal Strip
Approvals VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Terminal Blocks
Contacts Pitch 8.00 mm (0.31 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-30D2-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
PCB Terminal Blocks with Wire Guard - DGWG126V1-XXP-BL - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
Triple-deck terminal block - Through terminal block - Ground terminal block - 2000-3257 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details