Molex Connector, Header, 24Pos, 2Row, 4.2Mm; Pitch Spacing Molex 39-30-1240

Description
CONNECTOR, HEADER, 24POS, 2ROW, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:24Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5569 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 24POS, 2ROW, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:24Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5569 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 24Pos, 2Row, 4.2Mm; Pitch Spacing Molex - 98K9018 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 24Pos, 2Row, 4.2Mm; Pitch Spacing Molex
98K9018
Connector, Header, 24Pos, 2Row, 4.2Mm; Pitch Spacing Molex 98K9018
CONNECTOR, HEADER, 24POS, 2ROW, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:24Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5569 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 24POS, 2ROW, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:24Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5569 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site Datasheet
IC Sockets and Interconnects - 39-30-1240 - ODG (Origin Data Global)
Shenzhen, China
IC Sockets and Interconnects
39-30-1240
IC Sockets and Interconnects 39-30-1240
Headers & Wire Housings 24 CKT R/A HEADER

Headers & Wire Housings 24 CKT R/A HEADER

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 98K9018 39-30-1240
Product Name Connector, Header, 24Pos, 2Row, 4.2Mm; Pitch Spacing Molex IC Sockets and Interconnects
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102692-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 2 amps
View Details
For .025 -.037
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
6+6 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix - G125-2241296F2 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
625 Series Quad Pack Contactor for 2
Specs
Product Type IC Socket
Contact Plating Gold
View Details