Connector
CONNECTOR, HEADER, 4POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes
The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 39-30-1040 | 5109843 | 5109843P | 27C8046 | 70190747 |
| Product Name | PCB Headers | PCB Headers | Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex | Mini-Fit Jr. Connectors 4 CKT R/A HEADER | |
| Connector Type | Wire to Board Connector | Board to Board Connector; Wire to Board Connector | |||
| Geometry | Right Angle; Right angle | Right Angle | Right Angle | ||
| Termination | Solder | Through Hole Right Angle | Thru-Hole |