Molex Minifitjrhdr Vt Dr W/pgs Tin V-0 20Ckt Rohs Compliant Molex 39-29-9206

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Minifitjrhdr Vt Dr W/pgs Tin V-0 20Ckt Rohs Compliant Molex - 26AC7275 - Newark, An Avnet Company
Chicago, IL, United States
Minifitjrhdr Vt Dr W/pgs Tin V-0 20Ckt Rohs Compliant Molex
26AC7275
Minifitjrhdr Vt Dr W/pgs Tin V-0 20Ckt Rohs Compliant Molex 26AC7275
MINIFITJRHDR VT DR W/PGS TIN V-0 20CKT ROHS COMPLIANT: YES

MINIFITJRHDR VT DR W/PGS TIN V-0 20CKT ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 20Pos, 2Row, 4.2Mm; Connector Systems Molex - 01AH8344 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 4.2Mm; Connector Systems Molex
01AH8344
Connector, Header, 20Pos, 2Row, 4.2Mm; Connector Systems Molex 01AH8344
CONNECTOR, HEADER, 20POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 SeriesRoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-29-9206 26AC7275 01AH8344
Product Name Minifitjrhdr Vt Dr W/pgs Tin V-0 20Ckt Rohs Compliant Molex Connector, Header, 20Pos, 2Row, 4.2Mm; Connector Systems Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
N Male Clamp Connector for HLF 200 Cable - ET-NMS-CT-6 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
3 Pos. Female SIL RG178 Cable Conn. Kit, Jackscrews for Hoods - M80-4000000FS-03-305-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
XF3M/XF2M FPC/FFC Connector - XF3M(1)-0515-1B-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
3 suppliers