The AMM series is a 1.00mm pitch connector system designed for compact, high-reliability interconnects in aerospace, defense, and industrial applications. It is available in 6, 10, 20, 34, or 50 contacts arranged in two rows with SMT or through-hole mounting options. The housing is made of LCP composite with a glass fiber reinforcement, rated for operating temperatures from -65°C to +200°C. Contacts are copper alloy with gold plating 0.15 to 0.4 µm thick, supporting up to 1000 mating cycles and contact resistance under 10 mΩ. Current ratings are up to 4.8 A at 25°C for PCB-to-cable (20-pin) and up to 2.5 A for PCB-to-PCB (20-pin). The connector withstands 15G vibration and 100G shock, with a dielectric withstand voltage of 600 V RMS at sea level. Integrated guidance pins enable stacking, and tape and reel packaging is standard. Mounting dimensions and overall lengths vary by pin count.
Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications.
For miniaturized systems in extreme environments, the AMM series combines rugged design with high mating cycles in a 1mm pitch layout.
Why Nicomatic?
AS9100 certified | Modular by design | Space-saving form factors | Harsh environment ready | Fast engineering support
Need help choosing the right solution? Contact our team to get started.
| Nicomatic North America | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | AMM Series |
| Product Name | Off-The-Shelf Connectors - 1mm pitch |
| Category | Board to Board Connector; Military Connector |
| Gender | Male / Plug; Female / Jack |
| Termination | Straight thru on PCB, Straight SMT on PCB, Male on PCB and female on cable |
| Voltage Rating | 600 volts |