Molex Plug & Socket Conn, Header, 18Pos, 4.2Mm; Connector Systems Molex 39-29-5183

Description
PLUG & SOCKET CONN, HEADER, 18POS, 4.2MM; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Fit Jr Series RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONN, HEADER, 18POS, 4.2MM; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Fit Jr Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Conn, Header, 18Pos, 4.2Mm; Connector Systems Molex - 56H8233 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Conn, Header, 18Pos, 4.2Mm; Connector Systems Molex
56H8233
Plug & Socket Conn, Header, 18Pos, 4.2Mm; Connector Systems Molex 56H8233
PLUG & SOCKET CONN, HEADER, 18POS, 4.2MM; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Fit Jr Series RoHS Compliant: Yes

PLUG & SOCKET CONN, HEADER, 18POS, 4.2MM; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Fit Jr Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 56H8233
Product Name Plug & Socket Conn, Header, 18Pos, 4.2Mm; Connector Systems Molex
Device Type Plug; Power
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Heavy Duty Angle Plug, 30 Amp 250 Volt 15-30P - S1530P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
IP44 Splashproof Box Inlet - G51S30A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Power Entry Modules - 1-1609157-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details