Molex Barrier Terminal Blocks 38780-0105

Description
Barrier Terminal Blocks .438 CLOSED BOTM 5P screw terminal style
Datasheet
Description
Barrier Terminal Blocks .438 CLOSED BOTM 5P screw terminal style
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 38780-0105 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38780-0105
Barrier Terminal Blocks 38780-0105
Barrier Terminal Blocks .438 CLOSED BOTM 5P screw terminal style

Barrier Terminal Blocks .438 CLOSED BOTM 5P screw terminal style

Buy Now Datasheet
Terminal Block, Barrier, 5Pos, 14Awg; No. Of Rows Molex - 72K2078 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 5Pos, 14Awg; No. Of Rows Molex
72K2078
Terminal Block, Barrier, 5Pos, 14Awg; No. Of Rows Molex 72K2078
TERMINAL BLOCK, BARRIER, 5POS, 14AWG; No. of Rows:2 Row; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.11mm; Rated Current:15A; Rated Voltage:300V; Product Range:38780 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 5POS, 14AWG; No. of Rows:2 Row; No. of Positions:5Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:11.11mm; Rated Current:15A; Rated Voltage:300V; Product Range:38780 Series RoHS Compliant: Yes

Supplier's Site
Dbl Row Terminal Strp, Series 78000, 20amp, Clsd Bk Construc., 5 Circuits - 70111142 - Allied Electronics, Inc.
Fort Worth, TX, USA
Dbl Row Terminal Strp, Series 78000, 20amp, Clsd Bk Construc., 5 Circuits
70111142
Dbl Row Terminal Strp, Series 78000, 20amp, Clsd Bk Construc., 5 Circuits 70111142
Dbl Row Terminal Strp, Series 78000, 20amp, Clsd Bk Construc., 5 Circuits

Dbl Row Terminal Strp, Series 78000, 20amp, Clsd Bk Construc., 5 Circuits

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 38780-0105 72K2078 70111142
Product Name Barrier Terminal Blocks Terminal Block, Barrier, 5Pos, 14Awg; No. Of Rows Molex Dbl Row Terminal Strp, Series 78000, 20amp, Clsd Bk Construc., 5 Circuits
Termination Options Insulation Displacement; IDC / IDT
Approvals VDE Component Mark; UL 94 V-0 CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Barrier Terminal Blocks Dual level
# of Contacts 5 5
Contacts Pitch 11.13 mm (0.44 inches)
Unlock Full Specs
to access all available technical data