CONN BARRIER STRIP 6CIRC 0.438"
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | WM23136-ND |
| Product Name | Terminal Blocks - Barrier Blocks |
| Mounting Options | PCB; Terminal Strip |
| Features | Flange |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Terminal Block Type | Barrier Block |