Barrier Terminal Blocks .375"4P SRB .188"TAB W/#6 SCREW/WASHER
TERMINAL BLOCK, BARRIER, 4POS, 12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:4Positions
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 38721-7304 | 25M3056 |
| Product Name | Barrier Terminal Blocks | Terminal Block, Barrier, 4Pos, 12Awg; Pitch Spacing Molex |
| Termination Options | Screw Clamp; Screw | |
| Approvals | VDE Component Mark; RoHS Compliant | |
| Terminal Block Type | Barrier Terminal Blocks | |
| # of Contacts | 4 | |
| Contacts Pitch | 9.53 mm (0.38 inches) |