CONN BARRIER STRIP 2CIRC 0.375"
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | WM13926-ND |
| Product Name | Terminal Blocks - Barrier Blocks |
| Mounting Options | PCB; Terminal Strip |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Terminal Block Type | Barrier Block |
| Contacts Pitch | 9.53 mm (0.38 inches) |