Molex Terminal Block, Barrier, 10Pos, 12Awg; Pitch Spacing Molex 38720-3210

Description
TERMINAL BLOCK, BARRIER, 10POS, 12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:38720 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 10POS, 12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:38720 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 10Pos, 12Awg; Pitch Spacing Molex - 72K2038 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 10Pos, 12Awg; Pitch Spacing Molex
72K2038
Terminal Block, Barrier, 10Pos, 12Awg; Pitch Spacing Molex 72K2038
TERMINAL BLOCK, BARRIER, 10POS, 12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:38720 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 10POS, 12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:10Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:38720 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Barrier Terminal Blocks - 38720-3210 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38720-3210
Barrier Terminal Blocks 38720-3210
Barrier Terminal Blocks .375 PCB 10P SINGLE Solder turret style

Barrier Terminal Blocks .375 PCB 10P SINGLE Solder turret style

Buy Now Datasheet
TERM. STRIP, INSULATED SOLDER TURRET, 10 CIRCUITS - 70110962 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERM. STRIP, INSULATED SOLDER TURRET, 10 CIRCUITS
70110962
TERM. STRIP, INSULATED SOLDER TURRET, 10 CIRCUITS 70110962
Specifications. Terminal Centers: 3⁄8". Current Rating (UL): 15 amps. Voltage Rating RMS: UL recognized, Class B — 250; Class — 150. CSA Certified: 300 @ 15 amps. Insulator Material: Thermoplastic, glass-filled. UL temp. index, 95°C. UL Flame Retardant Rating: 94V-0, black. W × H: 5⁄8 × 21⁄32". Max. AWG: 14. Terminal Screws: No. 6-32 × 1⁄4" binding head screws. Steel, zinc chromate finish. PC bottom terminals are brass, bright electro-tinned.

Specifications. Terminal Centers: 3⁄8". Current Rating (UL): 15 amps. Voltage Rating RMS: UL recognized, Class B — 250; Class — 150. CSA Certified: 300 @ 15 amps. Insulator Material: Thermoplastic, glass-filled. UL temp. index, 95°C. UL Flame Retardant Rating: 94V-0, black. W × H: 5⁄8 × 21⁄32". Max. AWG: 14. Terminal Screws: No. 6-32 × 1⁄4" binding head screws. Steel, zinc chromate finish. PC bottom terminals are brass, bright electro-tinned.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 72K2038 38720-3210 70110962
Product Name Terminal Block, Barrier, 10Pos, 12Awg; Pitch Spacing Molex Barrier Terminal Blocks TERM. STRIP, INSULATED SOLDER TURRET, 10 CIRCUITS
North American 24 to 12 AWG 24 to 12 AWG 12 to 24 AWG
Voltage Rating 300 volts 300 volts 300 volts
Current Rating 25 amps 20 amps 25 amps
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.959 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2002-6403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details