Molex Barrier Terminal Blocks 38630-7804

Description
Barrier Terminal Blocks SR BTS PC 50 4 ASY
Datasheet
Description
Barrier Terminal Blocks SR BTS PC 50 4 ASY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 38630-7804 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38630-7804
Barrier Terminal Blocks 38630-7804
Barrier Terminal Blocks SR BTS PC 50 4 ASY

Barrier Terminal Blocks SR BTS PC 50 4 ASY

Buy Now Datasheet
Terminal Block, Barrier, 4Ways, 12Awg; Pitch Spacing Molex - 98K8941 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4Ways, 12Awg; Pitch Spacing Molex
98K8941
Terminal Block, Barrier, 4Ways, 12Awg; Pitch Spacing Molex 98K8941
TERMINAL BLOCK, BARRIER, 4WAYS, 12AWG; Pitch Spacing:11.13mm; No. of Rows:1 Row; No. of Positions:4Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:600V; Product Range:38630 Series; SVHC:No RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 4WAYS, 12AWG; Pitch Spacing:11.13mm; No. of Rows:1 Row; No. of Positions:4Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:600V; Product Range:38630 Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 38630-7804 98K8941
Product Name Barrier Terminal Blocks Terminal Block, Barrier, 4Ways, 12Awg; Pitch Spacing Molex
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Barrier Terminal Blocks
# of Contacts 4
Contacts Pitch 11.13 mm (0.44 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.302 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Carrier terminal block for modules and plugs - 2002-1549 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details