CONN BARRIER STRP 12CIRC 0.563"
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 900-0382110112-ND |
| Product Name | Terminal Blocks - Barrier Blocks |
| Mounting Options | Terminal Strip; Chassis, Panel |
| Features | Flange |
| Operating Temperature | 150 C (302 F) |
| Terminal Block Type | Barrier Block |