Molex Cable Assy, 5P Wtb Hermaphroditic, 17.7; Connector To Connector Molex 36922-0505

Description
CABLE ASSY, 5P WTB HERMAPHRODITIC, 17.7"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:5Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:450mm RoHS Compliant: Yes
Description
CABLE ASSY, 5P WTB HERMAPHRODITIC, 17.7"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:5Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:450mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 5P Wtb Hermaphroditic, 17.7; Connector To Connector Molex - 42AH2555 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P Wtb Hermaphroditic, 17.7; Connector To Connector Molex
42AH2555
Cable Assy, 5P Wtb Hermaphroditic, 17.7; Connector To Connector Molex 42AH2555
CABLE ASSY, 5P WTB HERMAPHRODITIC, 17.7"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:5Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:450mm RoHS Compliant: Yes

CABLE ASSY, 5P WTB HERMAPHRODITIC, 17.7"; Connector to Connector:Wire to Board Hermaphroditic to Wire to Board Hermaphroditic; No. of Positions:5Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:450mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH2555
Product Name Cable Assy, 5P Wtb Hermaphroditic, 17.7; Connector To Connector Molex
Cable Length 1.48 ft (4.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W23-503-83 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35SMA-MM-72 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details