Molex DISC WIR ASY,5 CKT 600MM 1.20MM PICO-EZMATE 36920-0506

Description
DISC WIR ASY,5 CKT 600MM 1.20MM PICO-EZMATE
Request a Quote
Description
DISC WIR ASY,5 CKT 600MM 1.20MM PICO-EZMATE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DISC WIR ASY,5 CKT 600MM 1.20MM PICO-EZMATE - 36920-0506 - Heilind Electronics, Inc.
Wilmington, MA, United States
DISC WIR ASY,5 CKT 600MM 1.20MM PICO-EZMATE
36920-0506
DISC WIR ASY,5 CKT 600MM 1.20MM PICO-EZMATE 36920-0506
DISC WIR ASY,5 CKT 600MM 1.20MM PICO-EZMATE

DISC WIR ASY,5 CKT 600MM 1.20MM PICO-EZMATE

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Cable Assemblies
Product Number 36920-0506
Product Name DISC WIR ASY,5 CKT 600MM 1.20MM PICO-EZMATE
Unlock Full Specs
to access all available technical data

Similar Products

Green PVC Single Wire - 55011600 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details