Molex Wire To Board Connector, Header, 24 Position, 3.96Mm; Connector Systems Molex 26-48-2246

Description
WIRE TO BOARD CONNECTOR, HEADER, 24 POSITION, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 41672 Series RoHS Compliant: Yes
Datasheet
Description
WIRE TO BOARD CONNECTOR, HEADER, 24 POSITION, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 41672 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire To Board Connector, Header, 24 Position, 3.96Mm; Connector Systems Molex - 56H5389 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, Header, 24 Position, 3.96Mm; Connector Systems Molex
56H5389
Wire To Board Connector, Header, 24 Position, 3.96Mm; Connector Systems Molex 56H5389
WIRE TO BOARD CONNECTOR, HEADER, 24 POSITION, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 41672 Series RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR, HEADER, 24 POSITION, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 41672 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 56H5389
Product Name Wire To Board Connector, Header, 24 Position, 3.96Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

30/32A 6 Hour Plug Blu/Black, 2P 3W IP44 - 84132205 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
20 Amp Weather Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2010N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q467-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details