Molex Cable Assy, 8Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex 245135-0810

Description
CABLE ASSY, 8POS, RCPT-RCPT, 3.3ft; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:8Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:1m; Wire Gauge:18AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 8POS, RCPT-RCPT, 3.3ft; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:8Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:1m; Wire Gauge:18AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 8Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex - 33AC9369 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
33AC9369
Cable Assy, 8Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex 33AC9369
CABLE ASSY, 8POS, RCPT-RCPT, 3.3ft; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:8Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:1m; Wire Gauge:18AWG RoHS Compliant: Yes

CABLE ASSY, 8POS, RCPT-RCPT, 3.3ft; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:8Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:1m; Wire Gauge:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33AC9369
Product Name Cable Assy, 8Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
Overmolded Cable Assemblies, Data Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Networking
Cable Shielding Braid
Cable Length 32.81 ft (100 dm)
View Details