Molex Wire to Board Cables 2240921084

Description
CLIK-Pigtail 1.25mm SR 600mm 8 Circs WHT
Request a Quote Datasheet
Description
CLIK-Pigtail 1.25mm SR 600mm 8 Circs WHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 533340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
533340
Wire to Board Cables 533340
CLIK-Pigtail 1.25mm SR 600mm 8 Circs WHT

CLIK-Pigtail 1.25mm SR 600mm 8 Circs WHT

Supplier's Site
Rectangular Cable Assemblies - 900-2240921084-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2240921084-ND
Rectangular Cable Assemblies 900-2240921084-ND
CLIK-MATE 1.25 R-S 8CKT 600MM DI

CLIK-MATE 1.25 R-S 8CKT 600MM DI

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 533340 900-2240921084-ND
Product Name Wire to Board Cables Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CHH0-7-0750-053 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-24-MM-48-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details