Molex Wire to Board Cables 2240921082

Description
CLIK-Pigtail 1.25mm SR 150mm 8 Circs WHT
Request a Quote Datasheet
Description
CLIK-Pigtail 1.25mm SR 150mm 8 Circs WHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 533337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
533337
Wire to Board Cables 533337
CLIK-Pigtail 1.25mm SR 150mm 8 Circs WHT

CLIK-Pigtail 1.25mm SR 150mm 8 Circs WHT

Supplier's Site
Rectangular Cable Assemblies - 900-2240921082-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2240921082-ND
Rectangular Cable Assemblies 900-2240921082-ND
CLIK-MATE 1.25 R-S 8CKT 150MM DI

CLIK-MATE 1.25 R-S 8CKT 150MM DI

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 533337 900-2240921082-ND
Product Name Wire to Board Cables Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBA-M8G3-U-5-N-LE3-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
FAN POWER CORD 90 DEG 24
Qualtek Electronics Corp.
View Details
5 suppliers