Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 22272041

Description
Win Source Part Number: 1380351-0022272041 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: KK254, 6410 Number of Positions: 4 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Package: Bulk Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Standard Package: 1,500 pcs Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Natural Mounting Type: Through Hole Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.140" (3.56mm) Overall Contact Length: 0.560" (14.22mm) Insulation Height: 0.461" (11.70mm) Contact Shape: Square Contact Length - Mating: 0.295" (7.49mm) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 002227 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380351-0022272041 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: KK254, 6410 Number of Positions: 4 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Package: Bulk Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Standard Package: 1,500 pcs Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Natural Mounting Type: Through Hole Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.140" (3.56mm) Overall Contact Length: 0.560" (14.22mm) Insulation Height: 0.461" (11.70mm) Contact Shape: Square Contact Length - Mating: 0.295" (7.49mm) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 002227 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1380351-0022272041 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1380351-0022272041
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1380351-0022272041
Win Source Part Number: 1380351-0022272041 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: KK254, 6410 Number of Positions: 4 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Package: Bulk Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Standard Package: 1,500 pcs Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Natural Mounting Type: Through Hole Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.140" (3.56mm) Overall Contact Length: 0.560" (14.22mm) Insulation Height: 0.461" (11.70mm) Contact Shape: Square Contact Length - Mating: 0.295" (7.49mm) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 002227 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380351-0022272041
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Series: KK254, 6410
Number of Positions: 4
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Package: Bulk
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Medical, Telecommunications
Standard Package: 1,500 pcs
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100.0µin (2.54µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Natural
Mounting Type: Through Hole
Shrouding: Shrouded - 1 Wall
Contact Length - Post: 0.140" (3.56mm)
Overall Contact Length: 0.560" (14.22mm)
Insulation Height: 0.461" (11.70mm)
Contact Shape: Square
Contact Length - Mating: 0.295" (7.49mm)
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex, LLC
Base Product Number: 002227
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Headers, Male Pins - 0022272041 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
0022272041
Headers, Male Pins 0022272041
CONN HEADER VERT 4POS 2.54MM

CONN HEADER VERT 4POS 2.54MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1380351-0022272041 0022272041
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Conn, Stacking, Header, 120Pos, 2Row; Product Range Amphenol Communications Solutions - 66AH3120 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
Female Power Contact with 18 AWG wire, 450mm, double-end - G125-FP10450AAF9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 10 amps
View Details
Carriers for Standard to Device -  - Sensata Technologies
Specs
Product Type IC Socket
View Details