Amphenol Communications Solutions Backplane Conn, R/a Hdr, 4Pos, Press Fit; Product Range Amphenol Communications Solutions 10124648-001LF

Description
BACKPLANE CONN, R/A HDR, 4POS, PRESS FIT; Product Range:AIRMAX Series; No. of Contacts:4Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:2mm; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
BACKPLANE CONN, R/A HDR, 4POS, PRESS FIT; Product Range:AIRMAX Series; No. of Contacts:4Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:2mm; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, R/a Hdr, 4Pos, Press Fit; Product Range Amphenol Communications Solutions - 64AC2725 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, R/a Hdr, 4Pos, Press Fit; Product Range Amphenol Communications Solutions
64AC2725
Backplane Conn, R/a Hdr, 4Pos, Press Fit; Product Range Amphenol Communications Solutions 64AC2725
BACKPLANE CONN, R/A HDR, 4POS, PRESS FIT; Product Range:AIRMAX Series; No. of Contacts:4Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:2mm; Contact Material:Copper Alloy RoHS Compliant: Yes

BACKPLANE CONN, R/A HDR, 4POS, PRESS FIT; Product Range:AIRMAX Series; No. of Contacts:4Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:2mm; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 64AC2725
Product Name Backplane Conn, R/a Hdr, 4Pos, Press Fit; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1613690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
PCB Headers & Receptacles - 102692-7 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 2 amps
View Details
2 suppliers
Kepler Test Socket: High performance scrub contact technology for Peripheral IC -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; QFNL; Test
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Backplane Connector, Right Angle Header, 72 Position; Product Range Amphenol Communications Solutions - 63T8488 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details