Molex Header, Right-Angle Friction Lock; Gender Molex 22-05-3131

Description
Header, Right-Angle Friction Lock; Gender:Header; No. of Contacts:13; Pitch Spacing:2.54mm; No. of Rows:1; Series:7478; Body Material: PA Polyamide (Nylon) ; Current Rating:4A; Voltage Rating:250V RoHS Compliant: Yes
Description
Header, Right-Angle Friction Lock; Gender:Header; No. of Contacts:13; Pitch Spacing:2.54mm; No. of Rows:1; Series:7478; Body Material: PA Polyamide (Nylon) ; Current Rating:4A; Voltage Rating:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Header, Right-Angle Friction Lock; Gender Molex - 95C1716 - Newark, An Avnet Company
Chicago, IL, United States
Header, Right-Angle Friction Lock; Gender Molex
95C1716
Header, Right-Angle Friction Lock; Gender Molex 95C1716
Header, Right-Angle Friction Lock; Gender:Header; No. of Contacts:13; Pitch Spacing:2.54mm; No. of Rows:1; Series:7478; Body Material: PA Polyamide (Nylon) ; Current Rating:4A; Voltage Rating:250V RoHS Compliant: Yes

Header, Right-Angle Friction Lock; Gender:Header; No. of Contacts:13; Pitch Spacing:2.54mm; No. of Rows:1; Series:7478; Body Material: PA Polyamide (Nylon) ; Current Rating:4A; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 95C1716
Product Name Header, Right-Angle Friction Lock; Gender Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
773 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Headers & Wire Housings - 102540-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details