Molex Cable Assy, 6P Rcpt-Rcpt, 11.8; Connector To Connector Molex 219664-1063

Description
CABLE ASSY, 6P RCPT-RCPT, 11.8"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:6Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"
Description
CABLE ASSY, 6P RCPT-RCPT, 11.8"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:6Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6P Rcpt-Rcpt, 11.8; Connector To Connector Molex - 31AK6741 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Rcpt-Rcpt, 11.8; Connector To Connector Molex
31AK6741
Cable Assy, 6P Rcpt-Rcpt, 11.8; Connector To Connector Molex 31AK6741
CABLE ASSY, 6P RCPT-RCPT, 11.8"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:6Positions ; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"

CABLE ASSY, 6P RCPT-RCPT, 11.8"; Connector to Connector:KK 396 Receptacle to KK 396 Receptacle; No. of Positions:6Positions; Connector Pitch:3.96mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31AK6741
Product Name Cable Assy, 6P Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

N Female St. Connector With 1.13mm Cable (L-5CM) + UFL Connector - ET-NFS-5L5C-U - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type N Female
View Details
8+8 Pos. Female DIL 26 AWG Cable Assembly, 920mm, double-end, for Latches - G125-FC11605L0-0920F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q111-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type NEMA 5-15P
View Details
4 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details