Molex OTS CBL,12CKT,FEM-PGTL,150MM, SN, DUAL ROW, C-GRID III 219659-1122

Description
OTS CBL,12CKT,FEM-PGTL,1 50MM, SN, DUAL ROW, C-GRID III
Request a Quote Datasheet
Description
OTS CBL,12CKT,FEM-PGTL,1 50MM, SN, DUAL ROW, C-GRID III
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OTS CBL,12CKT,FEM-PGTL,150MM, SN, DUAL ROW, C-GRID III - 219659-1122 - Heilind Electronics, Inc.
Wilmington, MA, United States
OTS CBL,12CKT,FEM-PGTL,150MM, SN, DUAL ROW, C-GRID III
219659-1122
OTS CBL,12CKT,FEM-PGTL,150MM, SN, DUAL ROW, C-GRID III 219659-1122
OTS CBL,12CKT,FEM-PGTL,1 50MM, SN, DUAL ROW, C-GRID III

OTS CBL,12CKT,FEM-PGTL,150MM, SN, DUAL ROW, C-GRID III

Buy Now
Cable Assy, 12P Rcpt-Free End, 5.9; Connector To Connector Molex - 31AK6719 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 12P Rcpt-Free End, 5.9; Connector To Connector Molex
31AK6719
Cable Assy, 12P Rcpt-Free End, 5.9; Connector To Connector Molex 31AK6719
CABLE ASSY, 12P RCPT-FREE END, 5.9"; Connector to Connector:C-Grid III Receptacle to Free End; No. of Positions:12Position s; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 12P RCPT-FREE END, 5.9"; Connector to Connector:C-Grid III Receptacle to Free End; No. of Positions:12Positions; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, 12P Rcpt-Free End, 150Mm Rohs Compliant Molex - 35AK1213 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 12P Rcpt-Free End, 150Mm Rohs Compliant Molex
35AK1213
Cable Assy, 12P Rcpt-Free End, 150Mm Rohs Compliant Molex 35AK1213
CABLE ASSY, 12P RCPT-FREE END, 150MM ROHS COMPLIANT: YES

CABLE ASSY, 12P RCPT-FREE END, 150MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 219659-1122 31AK6719 35AK1213
Product Name OTS CBL,12CKT,FEM-PGTL,150MM, SN, DUAL ROW, C-GRID III Cable Assy, 12P Rcpt-Free End, 5.9; Connector To Connector Molex Cable Assy, 12P Rcpt-Free End, 150Mm Rohs Compliant Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details