Molex CBL ASY,6 CKT,FEM-STRP,50MM L DISCR WIR 20AWG,PICO-LOCK 2.0 219657-2060

Description
CBL ASY,6 CKT,FEM-STRP,50MM L DISCR WIR 20AWG,PICO-LOCK 2.0
Request a Quote
Description
CBL ASY,6 CKT,FEM-STRP,50MM L DISCR WIR 20AWG,PICO-LOCK 2.0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CBL ASY,6 CKT,FEM-STRP,50MM L DISCR WIR 20AWG,PICO-LOCK 2.0 - 219657-2060 - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL ASY,6 CKT,FEM-STRP,50MM L DISCR WIR 20AWG,PICO-LOCK 2.0
219657-2060
CBL ASY,6 CKT,FEM-STRP,50MM L DISCR WIR 20AWG,PICO-LOCK 2.0 219657-2060
CBL ASY,6 CKT,FEM-STRP,50MM L DISCR WIR 20AWG,PICO-LOCK 2.0

CBL ASY,6 CKT,FEM-STRP,50MM L DISCR WIR 20AWG,PICO-LOCK 2.0

Buy Now
Cable Assy, 6P Rcpt-Free End, 1.97; Connector To Connector Molex - 31AK6687 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Rcpt-Free End, 1.97; Connector To Connector Molex
31AK6687
Cable Assy, 6P Rcpt-Free End, 1.97; Connector To Connector Molex 31AK6687
CABLE ASSY, 6P RCPT-FREE END, 1.97"; Connector to Connector:Pico-Lock 2.0 Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97" RoHS Compliant: Yes

CABLE ASSY, 6P RCPT-FREE END, 1.97"; Connector to Connector:Pico-Lock 2.0 Receptacle to Free End; No. of Positions:6Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 219657-2060 31AK6687
Product Name CBL ASY,6 CKT,FEM-STRP,50MM L DISCR WIR 20AWG,PICO-LOCK 2.0 Cable Assy, 6P Rcpt-Free End, 1.97; Connector To Connector Molex
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Coaxial Cables (RF) - 994-080-0001-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Standards / Certifications RoHS
View Details
2 suppliers